Bosch Serie 8 CSG856RB6, Small, Electric, 47 L, 47 L, 30 - 250 °C, Black
Bosch Serie 8 CSG856RB6. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 47 L. Product colour: Black, Control type: Touch, Control position: Front. Clock type: Electronic. Energy consumption (conventional): 0.73 kWh, Energy consumption (forced convection): 0.61 kWh, Connected load: 3300 W. Lamp type: LED