Bosch logo

Bosch BHN2140L handheld vacuum Metallic, Silver Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29735
Info modified on:
14 Mar 2024, 19:33:22
Short summary description Bosch BHN2140L handheld vacuum Metallic, Silver Bagless:

Bosch BHN2140L, Dry, Bagless, Metallic, Silver, Battery, 45 min, 5 h

Long summary description Bosch BHN2140L handheld vacuum Metallic, Silver Bagless:

Bosch BHN2140L. Cleaning type: Dry. Dust container type: Bagless, Product colour: Metallic, Silver. Power source: Battery, Runtime: 45 min, Charging time: 5 h. Weight: 1.3 kg, Width: 110 mm, Depth: 380 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.