Bosch logo

Bosch Serie 6 ProPower 4 L Cylinder vacuum Dry 850 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176023
Info modified on:
27 May 2024, 13:57:17
Short summary description Bosch Serie 6 ProPower 4 L Cylinder vacuum Dry 850 W Dust bag:

Bosch Serie 6 ProPower, 850 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Bosch Serie 6 ProPower 4 L Cylinder vacuum Dry 850 W Dust bag:

Bosch Serie 6 ProPower. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.