Bosch logo

Bosch Serie 4 BCH3K2301 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36621
Info modified on:
12 Dec 2024, 13:17:40
Short summary description Bosch Serie 4 BCH3K2301 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Silver:

Bosch Serie 4 BCH3K2301, 2-in-1 stick vacuum, Bagless, Silver, 0.4 L, Rectangular, Dry

Long summary description Bosch Serie 4 BCH3K2301 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless 0.4 L Silver:

Bosch Serie 4 BCH3K2301. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Silver. Cleaning type: Dry, Noise level: 81 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 23 V. Package weight: 4.2 kg. Width: 265 mm, Depth: 180 mm, Height: 1150 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.