Bosch logo

Bosch GSR 18 V-EC Black, Green, Red, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60418
Info modified on:
20 Feb 2025, 14:09:51
Short summary description Bosch GSR 18 V-EC Black, Green, Red, Silver:

Bosch GSR 18 V-EC, Pistol grip drill, Black, Green, Red, Silver, 500 RPM, 1700 RPM, 31 N⋅m, 50 N⋅m

Long summary description Bosch GSR 18 V-EC Black, Green, Red, Silver:

Bosch GSR 18 V-EC. Product design: Pistol grip drill, Product colour: Black, Green, Red, Silver. Idle speed (1st gear): 500 RPM, Idle speed (2nd gear): 1700 RPM, Maximum torque (soft applications): 31 N⋅m. Power source: Battery, Battery capacity: 4 Ah, Battery voltage: 18 V. Number of batteries included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.