Bosch logo

Bosch IXO VI 3.6 Volt Cordless Screwdriver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5428
Info modified on:
18 Sept 2023, 10:49:25
Short summary description Bosch IXO VI 3.6 Volt Cordless Screwdriver:

Bosch IXO VI 3.6 Volt Cordless Screwdriver, Power screwdriver, Pistol handle, Black, Green, Hungary, 215 RPM, 3 N⋅m

Long summary description Bosch IXO VI 3.6 Volt Cordless Screwdriver:

Bosch IXO VI 3.6 Volt Cordless Screwdriver. Product type: Power screwdriver, Handle shape: Pistol handle, Product colour: Black, Green. Idle speed (max): 215 RPM, Torque (min): 3 N⋅m, Torque (max): 4.5 N⋅m. Power source: Battery, Battery voltage: 3.6 V, Battery technology: Lithium-Ion (Li-Ion). Width: 155 mm, Depth: 48 mm, Height: 126 mm. Vibration emission: 2.5 m/s², Package dimensions (WxDxH): 195 x 195 x 65 mm, Dimensions (WxDxH): 155 x 48 x 126 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.