Bosch logo

Bosch GWS 22-230 JH angle grinder 23 cm 6500 RPM 2200 W 5.2 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45986
Info modified on:
06 Mar 2019, 08:57:38
Short summary description Bosch GWS 22-230 JH angle grinder 23 cm 6500 RPM 2200 W 5.2 kg:

Bosch GWS 22-230 JH, 6500 RPM, 23 cm, AC, 5.2 kg

Long summary description Bosch GWS 22-230 JH angle grinder 23 cm 6500 RPM 2200 W 5.2 kg:

Bosch GWS 22-230 JH. Grinding disc diameter: 23 cm, Idle speed (max): 6500 RPM, Spindle thread: M14. Power source: AC, Input power: 2200 W. Weight: 5.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.