Bosch logo

Bosch GBH 7-46 DE 1350 W 280 RPM

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53270
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GBH 7-46 DE 1350 W 280 RPM:

Bosch GBH 7-46 DE, 4.5 cm, 280 RPM, 9.3 J, 2800 bpm, 25 - 40 mm, AC

Long summary description Bosch GBH 7-46 DE 1350 W 280 RPM:

Bosch GBH 7-46 DE. Drilling diameter in concrete (max): 4.5 cm, Rated speed (max): 280 RPM, Impact energy (max): 9.3 J. Power source: AC, Input power: 1350 W. Width: 288 mm, Depth: 545 mm, Height: 105 mm. Weight (including battery): 8.2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.