Bosch logo

Bosch GBH 7-46 DE 1350 W 280 RPM

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GBH 7-46 DE 1350 W 280 RPM:

Bosch GBH 7-46 DE, 280 RPM, 15 J, 2800 bpm, 25 - 40 mm, AC, 1350 W

Long summary description Bosch GBH 7-46 DE 1350 W 280 RPM:

Bosch GBH 7-46 DE. Rated speed (max): 280 RPM, Impact energy (max): 15 J, Impact rate: 2800 bpm. Power source: AC, Input power: 1350 W. Width: 288 mm, Depth: 545 mm, Height: 105 mm. Weight (including battery): 8.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.