Bosch logo

Bosch GBH 2-26 DRE Professional 800 W 900 RPM SDS Plus

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31456
Info modified on:
23 Jan 2025, 14:06:08
Short summary description Bosch GBH 2-26 DRE Professional 800 W 900 RPM SDS Plus:

Bosch GBH 2-26 DRE Professional, SDS Plus, Black, Blue, Overload, 2.6 cm, 900 RPM, 2.7 J

Long summary description Bosch GBH 2-26 DRE Professional 800 W 900 RPM SDS Plus:

Bosch GBH 2-26 DRE Professional. Chuck type: SDS Plus, Product colour: Black, Blue, Power protection features: Overload. Drilling diameter in concrete (max): 2.6 cm, Rated speed (max): 900 RPM, Impact energy (max): 2.7 J. Power source: AC, Input power: 800 W. Weight: 2.8 kg, Width: 83 mm, Depth: 377 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.