Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Drills
Bosch PSR 18 LI-2 Keyless 1.3 kg
Bosch PSR 18 LI-2 Keyless 1.3 kg
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Bosch 0 603 973 30A
XML doc
Icecat LIVE: JS for Bosch 0 603 973 30A
Icecat Live DOC
JSON product data for Bosch 0 603 973 30A
JSON DOC
CSV product data for Bosch 0 603 973 30A
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
PSR 18 LI-2
Product code:
0 603 973 30A
Category:
Drills
Icecat Product ID:
20980079
Data-sheet quality:
created/standardized by Icecat
Product views:
30727
Info modified on:
15 Mar 2023, 19:19:57
Bosch 0 603 973 30A (Icecat)
Embed the product datasheet into your content
XML product data for Bosch 0 603 973 30A
XML doc
Icecat LIVE: JS for Bosch 0 603 973 30A
Icecat Live DOC
JSON product data for Bosch 0 603 973 30A
JSON DOC
CSV product data for Bosch 0 603 973 30A
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE