Bosch logo

Bosch PSR 10.8 LI-2 950 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13215
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSR 10.8 LI-2 950 g:

Bosch PSR 10.8 LI-2, Pistol grip drill, 2 cm, 8 mm, 6 mm, Battery, Lithium-Ion (Li-Ion)

Long summary description Bosch PSR 10.8 LI-2 950 g:

Bosch PSR 10.8 LI-2. Product design: Pistol grip drill. Drilling diameter in wood (max): 2 cm, Drilling diameter in steel (max): 8 mm, Screw diameter (max): 6 mm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 10.8 V. Weight: 950 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.