Bosch logo

Bosch PSR 960 1.3 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26408
Info modified on:
23 Feb 2023, 20:17:34
Short summary description Bosch PSR 960 1.3 kg:

Bosch PSR 960, 1.4 cm, 8 mm, 6 mm, Battery, 9.6 V, 1.3 kg

Long summary description Bosch PSR 960 1.3 kg:

Bosch PSR 960. Drilling diameter in wood (max): 1.4 cm, Drilling diameter in steel (max): 8 mm, Screw diameter (max): 6 mm. Power source: Battery, Battery voltage: 9.6 V. Weight: 1.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.