Bosch logo

Bosch PMD 7 digital multi-detector Live cable, Non-ferrous metal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36740
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PMD 7 digital multi-detector Live cable, Non-ferrous metal:

Bosch PMD 7, AAA, Alkaline, 1.5 V, 5 h, 10 min, 150 g

Long summary description Bosch PMD 7 digital multi-detector Live cable, Non-ferrous metal:

Bosch PMD 7. Battery type: AAA, Battery technology: Alkaline, Battery voltage: 1.5 V. Weight: 150 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.