Bosch logo

Bosch PLR 30 C Laser distance meter Green 30 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60516
Info modified on:
09 Jan 2024, 08:18:48
Short summary description Bosch PLR 30 C Laser distance meter Green 30 m:

Bosch PLR 30 C, Laser distance meter, m, Green, Digital, 30 m, 0.05 m

Long summary description Bosch PLR 30 C Laser distance meter Green 30 m:

Bosch PLR 30 C. Type: Laser distance meter, Distance measuring units: m, Product colour: Green. Maximum measurement distance: 30 m, Minimum measurement distance: 0.05 m, Accuracy: 2 mm. Battery type: AAA, Battery voltage: 1.5 V. Weight: 84 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.