Bosch logo

Bosch EasyCut 12 power jigsaw 900 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125071
Info modified on:
14 Mar 2024, 19:51:28
Short summary description Bosch EasyCut 12 power jigsaw 900 g:

Bosch EasyCut 12, Black, Green, Red, 86 dB, 75 dB, Battery, 2.5 Ah, 900 g

Long summary description Bosch EasyCut 12 power jigsaw 900 g:

Bosch EasyCut 12. Product colour: Black, Green, Red. Sound power level: 86 dB, Sound pressure level: 75 dB. Power source: Battery, Battery capacity: 2.5 Ah. Weight: 900 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.