Bosch logo

Bosch PSM 160 A Multi sander 24000 OPM Black, Green, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22480
Info modified on:
08 Jan 2025, 12:38:46
Short summary description Bosch PSM 160 A Multi sander 24000 OPM Black, Green, Red:

Bosch PSM 160 A, Multi sander, Black, Green, Red, 24000 OPM, 1.6 mm, 80 dB, 76 dB

Long summary description Bosch PSM 160 A Multi sander 24000 OPM Black, Green, Red:

Bosch PSM 160 A. Sander type: Multi sander, Product colour: Black, Green, Red. Idle oscillation rate (max): 24000 OPM, Oscillating orbit diameter: 1.6 mm, Sound power level: 80 dB. Power source: AC. Weight: 1.4 kg. Sanding surface: 0.0104 m², Power: 160 W, Vibration emission: 5.5 m/s²

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.