Bosch PKP 3,6 LI, Black, Green, 7 mm, 0.25 min, Battery, Lithium-Ion (Li-Ion), 1.5 Ah
Bosch PKP 3,6 LI. Product colour: Black, Green. Glue stick diameter: 7 mm, Warm-up time (max): 0.25 min. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.5 Ah. Weight: 255 g