Bosch logo

Bosch Xeo 240 RPM 3.6 V Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63392
Info modified on:
11 Jan 2025, 11:28:30
Short summary description Bosch Xeo 240 RPM 3.6 V Lithium-Ion (Li-Ion):

Bosch Xeo, 6 mm, 240 RPM, 3.6 V, Lithium-Ion (Li-Ion), 5 h, 400 g

Long summary description Bosch Xeo 240 RPM 3.6 V Lithium-Ion (Li-Ion):

Bosch Xeo. Cutting capacity: 6 mm, Idle speed: 240 RPM. Battery voltage: 3.6 V, Battery technology: Lithium-Ion (Li-Ion), Charging time: 5 h. Weight: 400 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.