Bosch logo

Bosch PSB 1000-2 RCA 2800 RPM Keyless 3 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38772
Info modified on:
09 Jan 2024, 08:18:00
Short summary description Bosch PSB 1000-2 RCA 2800 RPM Keyless 3 kg:

Bosch PSB 1000-2 RCA, Keyless, 2800 RPM, 4 cm, 1.6 cm, 2 cm, 47600 bpm

Long summary description Bosch PSB 1000-2 RCA 2800 RPM Keyless 3 kg:

Bosch PSB 1000-2 RCA. Chuck type: Keyless. Idle speed (max): 2800 RPM, Drilling diameter in wood (max): 4 cm, Drilling diameter in steel (max): 1.6 cm. Power source: AC, Input power: 1000 W, Output power: 530 W. Weight: 3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.