Bosch logo

Bosch PSB 800-2 RA Keyless 2.4 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63045
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSB 800-2 RA Keyless 2.4 kg:

Bosch PSB 800-2 RA, Keyless, 4 cm, 1.3 cm, 2 cm, 1100 RPM, 2800 RPM

Long summary description Bosch PSB 800-2 RA Keyless 2.4 kg:

Bosch PSB 800-2 RA. Chuck type: Keyless. Drilling diameter in wood (max): 4 cm, Drilling diameter in steel (max): 1.3 cm, Drilling diameter in concrete (max): 2 cm. Power source: AC, Input power: 800 W, Output power: 420 W. Weight: 2.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.