Bosch logo

Bosch PCL 20 Line level 10 m 635 nm (< 1 mW)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34058
Info modified on:
13 Nov 2024, 17:36:54
Short summary description Bosch PCL 20 Line level 10 m 635 nm (< 1 mW):

Bosch PCL 20, 10 m, 0.5 mm/m, 4°, Red, 635 nm (< 1 mW), Line level

Long summary description Bosch PCL 20 Line level 10 m 635 nm (< 1 mW):

Bosch PCL 20. Maximum range: 10 m, Levelling accuracy (±): 0.5 mm/m, Self-levelling range (±): 4°. Type: Line level, Product colour: Black, Green, Tripod thread: 1/4". Operating time: 35 h, Battery technology: Alkaline, Battery type: AA. Width: 67 mm, Depth: 123 mm, Height: 110 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.