Bosch logo

Bosch 0 601 9E6 100 drill 1.49 kg Black, Green, Red, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67635
Info modified on:
09 Jan 2024, 08:17:30
Short summary description Bosch 0 601 9E6 100 drill 1.49 kg Black, Green, Red, Silver:

Bosch 0 601 9E6 100, Pistol grip drill, Black, Green, Red, Silver, 1.3 cm, 3.8 cm, 1.3 cm, 1.5 mm

Long summary description Bosch 0 601 9E6 100 drill 1.49 kg Black, Green, Red, Silver:

Bosch 0 601 9E6 100. Product design: Pistol grip drill, Product colour: Black, Green, Red, Silver. Chuck capacity (max): 1.3 cm, Drilling diameter in wood (max): 3.8 cm, Drilling diameter in steel (max): 1.3 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2 Ah. Weight: 1.49 kg, Depth: 191 mm, Height: 230 mm. Number of batteries included: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.