Bosch logo

Bosch GSR Mx2Drive Black, Blue, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55408
Info modified on:
09 Jan 2024, 08:17:12
Short summary description Bosch GSR Mx2Drive Black, Blue, Red:

Bosch GSR Mx2Drive, Black, Blue, Red, 5 mm, 5 N⋅m, 10 N⋅m, Battery, 3.6 V

Long summary description Bosch GSR Mx2Drive Black, Blue, Red:

Bosch GSR Mx2Drive. Product colour: Black, Blue, Red. Screw diameter (max): 5 mm, Maximum torque (soft applications): 5 N⋅m, Maximum torque (hard applications): 10 N⋅m. Power source: Battery, Battery voltage: 3.6 V, Battery technology: Lithium-Ion (Li-Ion). Weight: 500 g. Vibration emission: 2.5 m/s²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.