Bosch logo

Bosch GSR 12 VE-2 2.4 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26919
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GSR 12 VE-2 2.4 kg:

Bosch GSR 12 VE-2, Pistol grip drill, 4 cm, 1.3 cm, 8 mm, Battery, Lithium-Ion (Li-Ion)

Long summary description Bosch GSR 12 VE-2 2.4 kg:

Bosch GSR 12 VE-2. Product design: Pistol grip drill. Drilling diameter in wood (max): 4 cm, Drilling diameter in steel (max): 1.3 cm, Screw diameter (max): 8 mm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 12 V. Weight: 2.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.