Bosch logo

Bosch GSB 36 V-LI 3.2 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16312
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GSB 36 V-LI 3.2 kg:

Bosch GSB 36 V-LI, Pistol grip drill, 5 cm, 1.6 cm, 1.6 cm, 1.2 cm, Battery

Long summary description Bosch GSB 36 V-LI 3.2 kg:

Bosch GSB 36 V-LI. Product design: Pistol grip drill. Drilling diameter in wood (max): 5 cm, Drilling diameter in steel (max): 1.6 cm, Drilling diameter in concrete (max): 1.6 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 36 V. Weight: 3.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.