Bosch logo

Bosch 0 601 895 H04 angle grinder 23 cm 6500 RPM 2600 W 5.6 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31013
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Bosch 0 601 895 H04 angle grinder 23 cm 6500 RPM 2600 W 5.6 kg:

Bosch 0 601 895 H04, 6500 RPM, 23 cm, AC, 5.6 kg

Long summary description Bosch 0 601 895 H04 angle grinder 23 cm 6500 RPM 2600 W 5.6 kg:

Bosch 0 601 895 H04. Grinding disc diameter: 23 cm, Idle speed (max): 6500 RPM. Power source: AC, Input power: 2600 W. Weight: 5.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.