Bosch logo

Bosch GWS 20-230 H Professional angle grinder 23 cm 6600 RPM 2000 W 5.1 kg

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14638
Info modified on:
14 Mar 2024, 18:46:55
Short summary description Bosch GWS 20-230 H Professional angle grinder 23 cm 6600 RPM 2000 W 5.1 kg:

Bosch GWS 20-230 H Professional, 6600 RPM, 23 cm, AC, 5.1 kg

Long summary description Bosch GWS 20-230 H Professional angle grinder 23 cm 6600 RPM 2000 W 5.1 kg:

Bosch GWS 20-230 H Professional. Product colour: Black, Blue, Silver. Grinding disc diameter: 23 cm, Idle speed (max): 6600 RPM, Spindle thread: M14. Power source: AC, Input power: 2000 W, AC input voltage: 230 V. Weight: 5.1 kg, Height: 140 mm, Length: 450 mm. Sound power level uncertainty: 3 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.