Bosch logo

Bosch GWS 8-115 angle grinder 11.5 cm 11000 RPM 800 W 1.9 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96022
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GWS 8-115 angle grinder 11.5 cm 11000 RPM 800 W 1.9 kg:

Bosch GWS 8-115, 11000 RPM, 11.5 cm, AC, 1.9 kg

Long summary description Bosch GWS 8-115 angle grinder 11.5 cm 11000 RPM 800 W 1.9 kg:

Bosch GWS 8-115. Grinding disc diameter: 11.5 cm, Idle speed (max): 11000 RPM. Power source: AC, Input power: 800 W, Output power: 500 W. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.