Bosch logo

Bosch GWS 15-125 CIE angle grinder 12.5 cm 11500 RPM 1500 W 2.4 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch GWS 15-125 CIE angle grinder 12.5 cm 11500 RPM 1500 W 2.4 kg:

Bosch GWS 15-125 CIE, 11500 RPM, 12.5 cm, AC, 2.4 kg

Long summary description Bosch GWS 15-125 CIE angle grinder 12.5 cm 11500 RPM 1500 W 2.4 kg:

Bosch GWS 15-125 CIE. Grinding disc diameter: 12.5 cm, Idle speed (max): 11500 RPM. Power source: AC, Input power: 1500 W, Output power: 820 W. Weight: 2.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.