Bosch logo

Bosch 0 601 512 000 power jigsaw 780 W 2.6 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64728
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch 0 601 512 000 power jigsaw 780 W 2.6 kg:

Bosch 0 601 512 000, 15 cm, 2 cm, 1 cm, AC, 780 W, 4 m

Long summary description Bosch 0 601 512 000 power jigsaw 780 W 2.6 kg:

Bosch 0 601 512 000. Cutting depth in wood: 15 cm, Cutting depth in aluminium: 2 cm, Cutting depth in non-alloyed steel: 1 cm. Power source: AC, Input power: 780 W, Cable length: 4 m. Weight: 2.6 kg. Stroke height: 2.6 cm, No-load stroke rate: 3100 spm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.