Bosch logo

Bosch GSN 90-34 DK Professional Pneumatic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32338
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch GSN 90-34 DK Professional Pneumatic:

Bosch GSN 90-34 DK Professional, Blue, Silver, Aluminium, 2.8 - 3.8 mm, 34°, 5 bar, 8 bar

Long summary description Bosch GSN 90-34 DK Professional Pneumatic:

Bosch GSN 90-34 DK Professional. Product colour: Blue, Silver, Housing material: Aluminium, Nail diameters supported: 2.8 - 3.8 mm. Magazine angle: 34°, Minimum operating pressure: 5 bar, Maximum operating pressure: 8 bar. Power source: Pneumatic. Width: 105 mm, Depth: 485 mm, Height: 355 mm. Nail lengths supported: 50 - 90 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.