Bosch logo

Bosch GWS 850 CE angle grinder 12.5 cm 11000 RPM 850 W 1.9 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51655
Info modified on:
14 Mar 2024, 18:27:03
Short summary description Bosch GWS 850 CE angle grinder 12.5 cm 11000 RPM 850 W 1.9 kg:

Bosch GWS 850 CE, 11000 RPM, 12.5 cm, AC, 1.9 kg

Long summary description Bosch GWS 850 CE angle grinder 12.5 cm 11000 RPM 850 W 1.9 kg:

Bosch GWS 850 CE. Product colour: Black, Blue. Grinding disc diameter: 12.5 cm, Idle speed (max): 11000 RPM, Vibration level (grinding): 7 m/s². Power source: AC, Input power: 850 W, Output power: 490 W. Weight: 1.9 kg, Height: 107 mm, Length: 303 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.