Bosch logo

Bosch GEX 150 AC Professional 12000 RPM 24000 OPM 340 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34074
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GEX 150 AC Professional 12000 RPM 24000 OPM 340 W:

Bosch GEX 150 AC Professional, 12000 RPM, 9000 OPM, 24000 OPM, 4 mm, 2 mm, AC

Long summary description Bosch GEX 150 AC Professional 12000 RPM 24000 OPM 340 W:

Bosch GEX 150 AC Professional. Idle speed (max): 12000 RPM, Idle oscillation rate (min): 9000 OPM, Idle oscillation rate (max): 24000 OPM. Power source: AC, Input power: 340 W. Weight: 2.1 kg, Sanding disc diameter: 15 cm, Sanding plate size (WxD): 150 x 150 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.