Bosch logo

Bosch BT 160 tripod 3 leg(s) Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57845
Info modified on:
09 Jan 2024, 08:15:33
Short summary description Bosch BT 160 tripod 3 leg(s) Blue, White:

Bosch BT 160, 3 leg(s), Blue, White, 160 cm, 4.1 kg

Long summary description Bosch BT 160 tripod 3 leg(s) Blue, White:

Bosch BT 160. Number of legs: 3 leg(s). Height (max): 160 cm, Height (min): 97 cm, Weight: 4.1 kg. Product colour: Blue, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.