Bosch logo

Bosch AQT 33-11 pressure washer Compact Electric 330 l/h 1300 W Black, Green, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39984
Info modified on:
09 Jan 2024, 08:15:01
Short summary description Bosch AQT 33-11 pressure washer Compact Electric 330 l/h 1300 W Black, Green, Red:

Bosch AQT 33-11, Compact, Electric, 3 m, Black, Green, Red, 330 l/h, 110 bar

Long summary description Bosch AQT 33-11 pressure washer Compact Electric 330 l/h 1300 W Black, Green, Red:

Bosch AQT 33-11. Form factor: Compact, Power source: Electric, Hose length: 3 m. Maximum flow rate: 330 l/h, Maximum pressure: 110 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 1300 W. Weight: 3.8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.