Bosch logo

Bosch AHS 45-16 420 W 2.6 kg

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9521
Info modified on:
09 Jan 2024, 08:14:37
Short summary description Bosch AHS 45-16 420 W 2.6 kg:

Bosch AHS 45-16, AC, 420 W, 220-240 V, 50 - 60 Hz, 2.6 kg

Long summary description Bosch AHS 45-16 420 W 2.6 kg:

Bosch AHS 45-16. Power source: AC, Engine power: 420 W, AC input voltage: 220-240 V. Weight: 2.6 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.