Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 21930915 data-sheets &
36681 brands
– register (free)
Garden Shredders
Bosch AXT 23 TC garden shredder 2300 W 53 L Turbine
Bosch AXT 23 TC garden shredder 2300 W 53 L Turbine
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Bosch 0 600 803 230
XML doc
Icecat LIVE: JS for Bosch 0 600 803 230
Icecat Live DOC
JSON product data for Bosch 0 600 803 230
JSON DOC
CSV product data for Bosch 0 600 803 230
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
AXT 23 TC
Product code:
0 600 803 230
GTIN (EAN/UPC):
3165140505956
Category:
Garden Shredders
Icecat Product ID:
37467444
Data-sheet quality:
created/standardized by Icecat
Product views:
24552
Info modified on:
14 Mar 2024, 19:42:51
Bosch 0 600 803 230 (Icecat)
Short summary description Bosch AXT 23 TC garden shredder 2300 W 53 L Turbine:
Bosch AXT 23 TC, 30.5 kg
Long summary description Bosch AXT 23 TC garden shredder 2300 W 53 L Turbine:
Bosch AXT 23 TC. Weight: 30.5 kg
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Bosch 0 600 803 230
XML doc
Icecat LIVE: JS for Bosch 0 600 803 230
Icecat Live DOC
JSON product data for Bosch 0 600 803 230
JSON DOC
CSV product data for Bosch 0 600 803 230
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE