Bosch logo

Bosch S3 002 vehicle battery 45 Ah 12 V 400 A Car

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62462
Info modified on:
02 Jun 2018, 07:01:01
Short summary description Bosch S3 002 vehicle battery 45 Ah 12 V 400 A Car:

Bosch S3 002, 45 Ah, 12 V, 400 A, Car, Right-placed, B13

Long summary description Bosch S3 002 vehicle battery 45 Ah 12 V 400 A Car:

Bosch S3 002. Battery capacity: 45 Ah, Battery voltage: 12 V, Cold Cranking Amperes (CCA): 400 A. Width: 207 mm, Depth: 175 mm, Height: 190 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.