Bosch logo

Bosch GBH 2-24 DF Professional 790 W 920 RPM SDS Plus

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5841
Info modified on:
14 Mar 2024, 19:47:34
Short summary description Bosch GBH 2-24 DF Professional 790 W 920 RPM SDS Plus:

Bosch GBH 2-24 DF Professional, SDS Plus, Black, Blue, II, Overload, 2.4 cm, 920 RPM

Long summary description Bosch GBH 2-24 DF Professional 790 W 920 RPM SDS Plus:

Bosch GBH 2-24 DF Professional. Chuck type: SDS Plus, Product colour: Black, Blue, Protection class: II. Drilling diameter in concrete (max): 2.4 cm, Rated speed (max): 920 RPM, Impact energy (max): 2.7 J. Power source: AC, Input power: 790 W. Weight: 2.9 kg, Depth: 397 mm, Height: 210 mm. Uncertainty coefficient (concrete): 1.5 m/s²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.