Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Power Wrenches
Bosch GDR 14,4 V-LI 1/4" 150 N⋅m Black, Blue 14.4 V
Bosch GDR 14,4 V-LI 1/4" 150 N⋅m Black, Blue 14.4 V
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Bosch 0 601 9A1 40E
XML doc
Icecat LIVE: JS for Bosch 0 601 9A1 40E
Icecat Live DOC
JSON product data for Bosch 0 601 9A1 40E
JSON DOC
CSV product data for Bosch 0 601 9A1 40E
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
GDR 14,4 V-LI
Product code:
0 601 9A1 40E
Category:
Power Wrenches
Icecat Product ID:
21941213
Data-sheet quality:
created/standardized by Icecat
Product views:
23202
Info modified on:
21 Oct 2022, 10:32:10
Bosch 0 601 9A1 40E (Icecat)
Embed the product datasheet into your content
XML product data for Bosch 0 601 9A1 40E
XML doc
Icecat LIVE: JS for Bosch 0 601 9A1 40E
Icecat Live DOC
JSON product data for Bosch 0 601 9A1 40E
JSON DOC
CSV product data for Bosch 0 601 9A1 40E
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE