Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Portable Sanders
Bosch GSS 280 AE Orbital sander 5500 RPM 22000 OPM 330 W
Bosch GSS 280 AE Orbital sander 5500 RPM 22000 OPM 330 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Bosch 0 601 293 66A
XML doc
Icecat LIVE: JS for Bosch 0 601 293 66A
Icecat Live DOC
JSON product data for Bosch 0 601 293 66A
JSON DOC
CSV product data for Bosch 0 601 293 66A
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
GSS 280 AE
Product code:
0 601 293 66A
GTIN (EAN/UPC):
3165140619677
Category:
Portable Sanders
Icecat Product ID:
9413734
Data-sheet quality:
created/standardized by Icecat
Product views:
22460
Info modified on:
07 Mar 2024, 15:34:52
Bosch 0 601 293 66A (Icecat)
Embed the product datasheet into your content
XML product data for Bosch 0 601 293 66A
XML doc
Icecat LIVE: JS for Bosch 0 601 293 66A
Icecat Live DOC
JSON product data for Bosch 0 601 293 66A
JSON DOC
CSV product data for Bosch 0 601 293 66A
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE