bluechip logo

bluechip TRAVELline T10-B5 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34074
Info modified on:
09 Mar 2024, 14:19:00
Short summary description bluechip TRAVELline T10-B5 Pro:

bluechip TRAVELline T10-B5 Pro, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 10 Pro, Black

Long summary description bluechip TRAVELline T10-B5 Pro:

bluechip TRAVELline T10-B5 Pro. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 594 g. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.