Blomberg logo

Blomberg WDT 6335 washer dryer Freestanding Top-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175880
Info modified on:
06 Dec 2021, 17:31:11
Short summary description Blomberg WDT 6335 washer dryer Freestanding Top-load White:

Blomberg WDT 6335, Top-load, Freestanding, White, Up, Buttons, Rotary, 4 kg

Long summary description Blomberg WDT 6335 washer dryer Freestanding Top-load White:

Blomberg WDT 6335. Loading type: Top-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1300 RPM, Spin-drying class: B. Water consumption washing per cycle: 54 L, Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1.14 kWh. Energy efficiency class (old): B. Depth: 600 mm, Width: 450 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.