Blomberg logo

Blomberg TKT 5353 tumble dryer Freestanding Top-load 5 kg C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77974
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Blomberg TKT 5353 tumble dryer Freestanding Top-load 5 kg C White:

Blomberg TKT 5353, Freestanding, Top-load, Condensation, White, Rotary, Up

Long summary description Blomberg TKT 5353 tumble dryer Freestanding Top-load 5 kg C White:

Blomberg TKT 5353. Appliance placement: Freestanding, Loading type: Top-load, Drying system: Condensation. Rated capacity: 5 kg, Drying programs: Wool, Mix, Freshen-up, Cotton, Noise level: 69 dB. Energy efficiency class: C, Energy consumption: 3.55 kWh, Annual energy consumption: 430 kWh. Depth: 600 mm, Width: 450 mm, Height: 850 mm. Package width: 520 mm, Package depth: 680 mm, Package height: 980 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.