Blomberg logo

Blomberg TKF 7451 W50 washing machine Front-load 7 kg White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63798
Info modified on:
06 Dec 2021, 12:35:47
Short summary description Blomberg TKF 7451 W50 washing machine Front-load 7 kg White:

Blomberg TKF 7451 W50, Front-load, 7 kg, 265 kWh, White

Long summary description Blomberg TKF 7451 W50 washing machine Front-load 7 kg White:

Blomberg TKF 7451 W50. Loading type: Front-load. Rated capacity: 7 kg. Annual energy consumption washing: 265 kWh. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.