Blomberg logo

Blomberg TKF 7340 A tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65928
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Blomberg TKF 7340 A tumble dryer Freestanding Front-load 7 kg White:

Blomberg TKF 7340 A, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Blomberg TKF 7340 A tumble dryer Freestanding Front-load 7 kg White:

Blomberg TKF 7340 A. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying programs: Wool, Delicate/silk, Cotton, Synthetics, Maximum spin speed: 1400 RPM. Feet adjustment: 1.5 cm. Energy consumption: 2.5 kWh, Connected load: 1200 W, AC input voltage: 230 V. Depth: 595 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.