Blomberg logo

Blomberg MKN 54322 X hob Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42894
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Blomberg MKN 54322 X hob Built-in Ceramic 4 zone(s):

Blomberg MKN 54322 X, Built-in, Ceramic, Ceramic, 4 zone(s), Touch, Digital

Long summary description Blomberg MKN 54322 X hob Built-in Ceramic 4 zone(s):

Blomberg MKN 54322 X. Appliance placement: Built-in, Hob type: Ceramic, Top surface type: Ceramic. Control type: Touch, Timer type: Digital. Power: 6900 W, AC input voltage: 230 V. Width: 580 mm, Depth: 525 mm, Height: 55 mm. Package weight: 9.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.