Blomberg logo

Blomberg KWD 9440 X A++ side-by-side refrigerator Freestanding 536 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60970
Info modified on:
17 Mar 2023, 14:56:53
Short summary description Blomberg KWD 9440 X A++ side-by-side refrigerator Freestanding 536 L Stainless steel:

Blomberg KWD 9440 X A++, Freestanding, American door, Stainless steel, Buttons, 536 L, SN-T

Long summary description Blomberg KWD 9440 X A++ side-by-side refrigerator Freestanding 536 L Stainless steel:

Blomberg KWD 9440 X A++. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 536 L, Climate class: SN-T, Total gross capacity: 616 L. Fridge net capacity: 375 L. Freezer net capacity: 151 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 8 h. Annual energy consumption: 351 kWh, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.