Blomberg logo

Blomberg KQD 1360 X A++ side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69353
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Blomberg KQD 1360 X A++ side-by-side refrigerator Freestanding 535 L Stainless steel:

Blomberg KQD 1360 X A++, Freestanding, Stainless steel, 535 L, SN-T, 43 dB, 605 L

Long summary description Blomberg KQD 1360 X A++ side-by-side refrigerator Freestanding 535 L Stainless steel:

Blomberg KQD 1360 X A++. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 43 dB. Fridge gross capacity: 380 L. Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h. Fresh zone compartment gross capacity: 77 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.